DOL - 29 CFR PART 215

GUIDELINES, SECTION 5333(b), FEDERAL TRANSIT LAW

active, Most Current
Organization: DOL
Publication Date: 1 July 2015
Status: active
Page Count: 5
scope:

General.

Upon receipt of copies of applications for Federal assistance subject to 49 U.S.C. 5333(b), together with a request for the certification of employee protective arrangements from the Department of Transportation, the Department of Labor will process those applications, which must be in final form. The Federal Transit Administration will provide the Department with the information necessary to enable the Department to certify the project.

Purpose.

The purpose of these guidelines is to provide information concerning the Department of Labor's administrative procedures in processing applications for assistance under the Federal Transit law, as codified at 49 U.S.C. chapter 53

Document History

July 1, 2023
GUIDELINES, SECTION 5333(b), FEDERAL TRANSIT LAW
Purpose. The purpose of these guidelines is to provide information concerning the Department of Labor’s administrative procedures in processing applications for assistance under the Federal Transit...
July 1, 2022
GUIDELINES, SECTION 5333(b), FEDERAL TRANSIT LAW
Purpose. The purpose of these guidelines is to provide information concerning the Department of Labor’s administrative procedures in processing applications for assistance under the Federal Transit...
July 1, 2021
GUIDELINES, SECTION 5333(b), FEDERAL TRANSIT LAW
Purpose. The purpose of these guidelines is to provide information concerning the Department of Labor’s administrative procedures in processing applications for assistance under the Federal Transit...
July 1, 2020
GUIDELINES, SECTION 5333(b), FEDERAL TRANSIT LAW
Purpose. The purpose of these guidelines is to provide information concerning the Department of Labor’s administrative procedures in processing applications for assistance under the Federal Transit...
July 1, 2019
GUIDELINES, SECTION 5333(b), FEDERAL TRANSIT LAW
Purpose. The purpose of these guidelines is to provide information concerning the Department of Labor’s administrative procedures in processing applications for assistance under the Federal Transit...
July 1, 2018
GUIDELINES, SECTION 5333(b), FEDERAL TRANSIT LAW
Purpose. The purpose of these guidelines is to provide information concerning the Department of Labor’s administrative procedures in processing applications for assistance under the Federal Transit...
July 1, 2016
GUIDELINES, SECTION 5333(b), FEDERAL TRANSIT LAW
Purpose. The purpose of these guidelines is to provide information concerning the Department of Labor’s administrative procedures in processing applications for assistance under the Federal Transit...
29 CFR PART 215
July 1, 2015
GUIDELINES, SECTION 5333(b), FEDERAL TRANSIT LAW
General. Upon receipt of copies of applications for Federal assistance subject to 49 U.S.C. 5333(b), together with a request for the certification of employee protective arrangements from the...
July 1, 2014
GUIDELINES, SECTION 5333(b), FEDERAL TRANSIT LAW
Purpose. The purpose of these guidelines is to provide information concerning the Department of Labor's administrative procedures in processing applications for assistance under the Federal Transit...
Advertisement