ASTM International - ASTM A756-09
Standard Specification for Stainless Anti-Friction Bearing Steel
| Organization: | ASTM International |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
1.1 This specification covers the requirements for chromium-carbon bearing quality stainless steel to be used in the manufacture of anti-friction bearings.
1.2 Supplementary Requirements of an optional nature are provided and when desired shall be so stated in the order.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification deals with the requirements for chromium-carbon bearing quality stainless steel to be used in the manufacture of anti-friction bearings. Chemical requirements shall conform to... View More
Document History