IEC 62642-2-73
Alarm systems – Intrusion and hold-up systems – Part 2-73: Intrusion detectors – Glass break detectors (active)
| Organization: | IEC |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 96 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This part of IEC 62642 defines passive acoustic glass break detectors installed in buildings and provides for security grades 1 to 4 (see IEC 62642-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see IEC 62599-1). This International Standard does not include requirements for passive acoustic glass break detectors intended for use outdoors.
A detector complies with all the requirements of the specified grade.
Functions additional to the mandatory functions specified in this standard may be included in the detector, providing they do not adversely influence the correct operation of the mandatory functions.
This International Standard does not apply to system interconnections.
Document History