CENELEC - EN 60700-1

Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing

inactive
Organization: CENELEC
Publication Date: 1 September 2015
Status: inactive
Page Count: 52
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This part of IEC 60700 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power transmission or as part of a back-to-back link. It is restricted to electrical type and production tests.

The tests specified in this standard are based on air insulated valves. For other types of valves, the test requirements and acceptance criteria can be agreed.

Document History

September 1, 2015
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
This part of IEC 60700 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power...
EN 60700-1
September 1, 2015
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
This part of IEC 60700 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power...
October 1, 1998
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
October 1, 1998
Thyristor valves for high voltage direct current (HVDC) power transmission Part 1: Electrical testing
A description is not available for this item.
October 1, 1998
Thyristor valves for high voltage direct current (HVDC) power transmission Part 1: Electrical testing
A description is not available for this item.

References

Advertisement