CENELEC - EN 50229
Electric clothes washer-dryers for household use - Methods of measuring the performance
| Organization: | CENELEC |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Laundry appliances): | 97.060 |
scope:
This European Standard specifies the test methods that has to be applied in accordance with the Commission Directive 96/60/EC of 19 September 1996 implementing Council Directive 92/75/EEC with regard to energy labelling of household combined washer-driers.
It deals with
- performance criteria for the complete operation cycle of a 60 °C cotton wash programme as specified in EN 60456:2011 and a drying cycle based on the "Dry cotton programme" as specified in EN 61121:2013,
- tolerances for the verification procedure.
This European Standard is concerned neither with safety nor with performance requirements.
NOTE Washer-dryers for communal use in blocks of flats or in launderettes are within the scope of this standard, but machines for commercial laundries are not included.
Document History