CEI EN 61558-2-14
Safety of transformers, reactors, power supply units and combinations thereof Part 2-14: Particular requirements and test for variable transformers and power supply units incorporating variable transformers
| Organization: | CEI |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part of IEC 61558 deals with safety of variable transformers for general applications and power supply units incorporating variable transformers for general applications.
Transformers incorporating electronic circuits are also covered by this standard.
Transformers incorporating electronic circuits are also covered by this standard.
NOTE 1 Safety includes electrical, thermal, mechanical and chemical aspects.
Unless otherwise specified, from here onward, the term transformer covers variable transformers for general applications and power supply units incorporating variable transformers for general applications. The rated supply voltage does not exceed 1 000 V a.c., and the rated supply frequency does not exceed 500 Hz.
This standard is applicable to transformers and power supply units (linear) with internal operational frequencies not exceeding 500 Hz.
This standard used in combination with Part 2-16 for switch mode power supply units (SMPS) is also applicable to power supplies with internal operational frequencies higher than 500 Hz. Where the two requirements are in conflict the most severe take precedence This part does not apply to transformers covered by IEC 60076-11.
This part is applicable to stationary or portable, single-phase or polyphase, air-cooled (natural or forced) independent or associated dry-type transformers.
• variable auto-transformers and power supply units incorporating variable autotransformers;
• variable separating transformers and power supply units incorporating variable separating transformers;
• variable isolating transformers and power supply units incorporating variable isolating transformers;
• variable safety isolating transformers and power supply units incorporating variable safety isolating transformers.
The windings may be encapsulated or non-encapsulated.
Document History