EPA - 40 CFR PART 1039
CONTROL OF EMISSIONS FROM NEW AND IN-USE NONROAD COMPRESSION-IGNITION ENGINES
| Organization: | EPA |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 83 |
scope:
Does this part apply for my engines?
(a) The regulations in this part 1039 apply for all new,
compression-ignition
(2) If you use the provisions of § 1039.104(a) to certify an engine to the emission standards of this part before the model years shown in Table 1 of this section, all the requirements of this part apply for those engines.
(3) See 40 CFR part 89 for requirements that apply to engines not yet subject to the requirements of this part 1039.
(4) This part 1039 applies for other compression-ignition
(i) The provisions of paragraph
(c) of this section and § 1039.801 apply for stationary engines beginning January 1, 2006.
(ii) The provisions of § 1039.620 and § 1039.801 apply for engines used solely for competition beginning January 1, 2006.
(c) The definition of nonroad engine in 40 CFR 1068.30 excludes certain engines used in stationary applications. These engines may be required by subpart IIII of 40 CFR part 60 to comply with some of the provisions of this part 1039; otherwise, these engines are only required to comply with the requirements in § 1039.20. In addition, the prohibitions in 40 CFR 1068.101 restrict the use of stationary engines for nonstationary purposes unless they are certified under this part 1039, or under the provisions of 40 CFR part 89 or 40 CFR part 94, to the same standards that would apply to nonroad engines for the same model year.
(d) In certain cases, the regulations in this part 1039 apply to engines at or above 250 kW that would otherwise be covered by 40 CFR part 1048. See 40 CFR 1048.620 for provisions related to this allowance
Document History