CEN - EN ISO 16859-3
Metallic materials - Leeb hardness test - Part 2: Verification and calibration of the testing devices
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
scope:
This part of ISO 16859 specifies a method for the calibration of reference test blocks that are used for the indirect verification of Leeb hardness testers according to ISO 16859-2 and for the periodic checking according to ISO 16859-1.
The procedures necessary to ensure metrological traceability of the calibration machine are also specified.
Document History
EN ISO 16859-3
October 1, 2015
Metallic materials - Leeb hardness test - Part 2: Verification and calibration of the testing devices
This part of ISO 16859 specifies a method for the calibration of reference test blocks that are used for the indirect verification of Leeb hardness testers according to ISO 16859-2 and for the...