CEN - EN 4710-06
Aerospace series - Quick release fastening systems for non-structural applications - Part 06: Stud - quick-release and locking
| Organization: | CEN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European Standard specifies the dimensions, mass, tolerances and static values of stud - quickrelease and locking for use in fuselage interior equipment and non-structural or secondary structural area.
This European Standard is to be used in conjunction with EN 4710-03, EN 4710-04, EN 4710-05 and EN 4710-07 as described in EN 4710-02.
The applicable temperature range is -55 °C to 85 °C.
Document History