ASTM International - ASTM B942-10

Standard Guide for Specification and Quality Assurance for the Electrical Contact Performance of Crimped Wire Terminations

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 9
ICS Code (Connecting devices): 29.120.20
significance And Use:

The purpose of this guide is to provide end-product manufacturers and other users with technical information and methods recommended towards the achievement of successful application of crimped... View More

scope:

1.1 This guide contains practices for specifying and evaluating the electrical contact performance of crimped-type terminations with solid or stranded conductors.

1.2 This guide provides information relevant to the electrical contact performance of a crimped wire termination. It does not cover other aspects of selection and use of crimped terminals.

1.3 The methods discussed in this guide apply only to the wire termination, which is the electrical contact interface between the conductor(s) and the terminal. Other aspects important to terminal evaluation, such as the properties and performance of electrical insulation, the effectiveness of strain relief features, and the quality of contact between the terminal and other electrical circuit elements, are not included.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2021
Standard Guide for Specification and Quality Assurance for the Electrical Contact Performance of Crimped Wire Terminations
1.1 This guide contains practices for specifying and evaluating the electrical contact performance of crimped-type terminations with solid or stranded conductors. 1.2 This guide provides information...
October 1, 2015
Standard Guide for Specification and Quality Assurance for the Electrical Contact Performance of Crimped Wire Terminations
1.1 This guide contains practices for specifying and evaluating the electrical contact performance of crimped-type terminations with solid or stranded conductors. 1.2 This guide provides information...
ASTM B942-10
October 1, 2010
Standard Guide for Specification and Quality Assurance for the Electrical Contact Performance of Crimped Wire Terminations
1.1 This guide contains practices for specifying and evaluating the electrical contact performance of crimped-type terminations with solid or stranded conductors. 1.2 This guide provides information...
October 1, 2010
Standard Guide for Specification and Quality Assurance for the Electrical Contact Performance of Crimped Wire Terminations
1.1 This guide contains practices for specifying and evaluating the electrical contact performance of crimped-type terminations with solid or stranded conductors. 1.2 This guide provides information...
November 1, 2005
Standard Guide for Specification and Quality Assurance for the Electrical Contact Performance of Crimped Wire Terminations
1.1 This guide contains practices for specifying and evaluating the electrical contact performance of crimped-type terminations with solid or stranded conductors. 1.2 This guide provides information...
Advertisement