DSF/FPREN 50310

Telecommunications bonding networks for buildings and other structures

pending
Organization: DS
Status: pending
Page Count: 46
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Electricity supply systems): 91.140.50
scope:

To revise EN 50310:2010 in the light of the recent developments at ISO/IEC JTC 1 level. (EN 50310 was offered to JTC 1 and triggered the first internationally harmonized ISO/IEC deliverable).

Document History

February 11, 2020
Telecommunications bonding networks for buildings and other structures
This project will implement some changes to EN 50310:2016.
June 2, 2016
Telecommunications bonding networks for buildings and other structures
This European Standard specifies requirements and provides recommendations for the design and installation of connections (bonds) between various electrically conductive elements in buildings and...
November 4, 2010
Application of equipotential bonding and earthing in buildings with information technology equipment
This European Standard specifies minimum requirements for earthing networks and connections (bonds) in buildings in which information technology equipment is intended to be installed to protect that...
April 18, 2006
Application of equipotential bonding and earthing in buildings with information technology equipment
1.1 This European Standard applies to the equipotential bonding inside buildings in which information technology equipment is going to be installed. It contributes to the standardisation of...
December 7, 2000
Application of equipotential bonding and earthing in buildings with information technology equipment
This European Standard applies to the equipotential bonding inside buildings in which information technology equipment is going to be installed. It contributes to the standardisation of information...
Telecommunications bonding networks for buildings and other structures
This project will implement some changes to EN 50310:2016.
Application of equipotential bonding and earthing in buildings with information technology equipment
This European Standard specifies minimum requirements for earthing networks and connections (bonds) in buildings in which information technology equipment is intended to be installed to protect that...
DSF/FPREN 50310
Telecommunications bonding networks for buildings and other structures
To revise EN 50310:2010 in the light of the recent developments at ISO/IEC JTC 1 level. (EN 50310 was offered to JTC 1 and triggered the first internationally harmonized ISO/IEC deliverable).
Application of equipotential bonding and earthing in buildings with information technology equipment
This European Standard specifies minimum requirements for earthing networks and connections (bonds) in buildings in which information technology equipment is intended to be installed to protect that...
Advertisement