DS/EN ISO 28927-5

Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 5: Drills and impact drills - Amendment 1

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 September 2015
Status: active
Page Count: 12
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Vibrations, shock and vibration measurements): 17.160
ICS Code (Pneumatic tools): 25.140.10
ICS Code (Hand-held tools in general): 25.140.01
scope:

This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven drills and impact drills. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a drill fitted with a drill bit. It is intended that the results be used to compare different models of the same type of machine. This part of ISO 28927 is applicable to straight drills, drills with a pistol-grip and angle drills intended for drilling holes with rotating or impact action in all kinds of materials (see Clause 5), driven pneumatically or by other means. It is not applicable to heavy-duty drills with a screw feed or drills driven by a combustion engine. NOTE To avoid confusion with the terms "power tool" and "inserted tool", machine is used for the former throughout this document.

Document History

DS/EN ISO 28927-5
September 25, 2015
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 5: Drills and impact drills - Amendment 1
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven drills and impact drills. It is a type-test procedure...
January 14, 2010
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 5: Drills and impact drills
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven drills and impact drills. It is a type-test procedure...
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 5: Drills and impact drills (ISO 28927-5:2009/FDAM 1:2015)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven drills and impact drills. It is a type-test procedure...
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 5: Drills and impact drills (ISO 28927-5:2009/DAM 1:2013)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven drills and impact drills. It is a type-test procedure...
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 5: Drills and impact drills (ISO/FDIS 28927-5:2009)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven drills and impact drills. It is a type-test procedure...
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 5: Drills and impact drills (ISO/DIS 28927-5:2008)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven drills and impact drills. It is a type-test procedure...
Advertisement