DSF/IEC 61196-4-1 ED. 1.0
IEC 61196-4-1: Coaxial communication Cables - Part 4-1: Blank detail specification for radiating cables
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 9 |
scope:
This part of IEC 61196 applies to radiating coaxial communication cables. These cables are intended for use in wireless communication system, such as tunnels, railways, highways, subways, elevators and other installations in which conventional radio transmission is not satisfactory or even impossible.
Document History
October 5, 2022
Coaxial communication cables – Part 4-1: Blank detail specification for radiating cables
IEC 61196-4-1:2022 is available as IEC 61196-4-1:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
DSF/IEC 61196-4-1 ED. 1.0
IEC 61196-4-1: Coaxial communication Cables - Part 4-1: Blank detail specification for radiating cables
This part of IEC 61196 applies to radiating coaxial communication cables. These cables are intended for use in wireless communication system, such as tunnels, railways, highways, subways, elevators...
Coaxial communication cables – Part 4-1: Blank detail specification for radiating cables
This part of IEC 61196 applies to radiating coaxial communication cables. These cables are intended for use in wireless communication system in long, narrow, semi-closed and indoor environments,such...
Coaxial communication cables – Part 4-1: Blank detail specification for radiating cables
IEC 61196-4-1:2022 applies to radiating coaxial communication cables. These cables are intended for use in wireless communication system in long, narrow, semi-closed and indoor environment, such as...