CEI EN 60794-4-10
Optical fibre cables Part 4-10: Family Specification - OPGW (Optical Ground Wires) along electrical power lines
| Organization: | CEI |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794-4, which is a family specification,
covers cable construction, test methods and optical, mechanical,
environmental and electrical performance requirements for OPGW
(optical ground wire) which is used for the protection of
electrical power lines against atmospheric discharges or
short-circuits and, at the same time, as a high bandwidth transport
media for communications-and-c
The OPGW is a substitute for a conventional ground-/shield-wire containing optical fibres for control and/or telecommunication purposes. Usually the fibres are embedded loosely in protective buffer tubes. To fulfil mechanical and electrical requirements; an armouring of one or more layers with aluminium, aluminium alloy, and aluminium clad steel, galvanized steel or a mixture of them is helically stranded. If the construction contains an aluminium tube or an aluminium slotted core, this cross section is considered as a conductive part.
Document History