ITU-R F.1249

Technical and operational requirements that facilitate sharing between point-to-point systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz

inactive
Buy Now
Organization: ITU-R
Publication Date: 1 September 2015
Status: inactive
Page Count: 27
scope:

This Recommendation provides maximum e.i.r.p. density of transmitting point-to-point fixed service (FS) stations towards the direction of the geostationary-satellite orbit to enable sharing with the inter-satellite service in the band 25.25-27.5 GHz. The reference e.i.r.p. density in this Recommendation takes into account the need for transmission at the minimum necessary level while taking into account use of automatic transmitter power control (ATPC) at the FS stations for precipitation events.

Document History

January 1, 2018
Technical and operational requirements that facilitate sharing between point-to-point systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz
This Recommendation provides maximum e.i.r.p. density of transmitting point-to-point fixed service (FS) stations towards the direction of the geostationary-satellite orbit to enable sharing with the...
ITU-R F.1249
September 1, 2015
Technical and operational requirements that facilitate sharing between point-to-point systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz
This Recommendation provides maximum e.i.r.p. density of transmitting point-to-point fixed service (FS) stations towards the direction of the geostationary-satellite orbit to enable sharing with the...
February 1, 2013
Technical and operational requirements that facilitate sharing between point-to-point systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz
This Recommendation provides maximum e.i.r.p. density of transmitting point-to-point fixed service (FS) stations towards the direction of the geostationary-satellite orbit to enable sharing with the...
October 1, 2009
Technical and operational requirements that facilitate sharing between point-to-point systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz
This Recommendation provides maximum e.i.r.p. density of transmitting point-to-point fixed service (FS) stations towards the direction of the geostationary-satellite orbit to enable sharing with the...
January 1, 2000
Maximum Equivalent Isotropically Radiated Power of Transmitting Stations in the Fixed Service Operating in the Frequency Band 25.25-27.5 GHz Shared with the Inter-Satellite Service
A description is not available for this item.
January 1, 1997
Maximum Equivalent Isotropically Radiated Power of Transmitting Stations in the Fixed Service Operating in the Frequency Band 25.25-27.5 GHz Shared with the Inter-Satellite Service
A description is not available for this item.

References

Advertisement