CEI EN 60811-508
Electric and optical fibre cables - Test methods for non-metallic materials Part 508: Mechanical tests - Pressure test at high temperature for insulation and sheaths
| Organization: | CEI |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This Part 508 of IEC 60811 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials.
NOTE 1 The method is principally intended for thermoplastic materials, but may be used for cross-linked materials when specifically required by the relevant cable standard.
NOTE 2 The test method is not recommended for thicknesses below 0,7 mm.
Document History