CEI EN 60811-512

Electric and optical fibre cables - Test methods for non-metallic materials Part 512: Mechanical tests - Methods specific to polyethylene and polypropylene compounds - Tensile strength and elongation at break after conditioning at elevated temperature

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2015
Status: active
Page Count: 20
ICS Code (Cables): 29.060.20
ICS Code (Insulating materials in general): 29.035.01
scope:

This Part 512 of IEC 60811 describes the procedure for testing tensile strength and elongation at break after conditioning at elevated temperature. It is specific to polyethylene and polypropylene compounds.

This test is intended for samples from filled cables, of polyolefin insulations with a wall thickness of more than 0,8 mm and for polyolefin sheaths in direct contact with filling compound.

Document History

CEI EN 60811-512
April 1, 2015
Electric and optical fibre cables - Test methods for non-metallic materials Part 512: Mechanical tests - Methods specific to polyethylene and polypropylene compounds - Tensile strength and elongation at break after conditioning at elevated temperature
This Part 512 of IEC 60811 describes the procedure for testing tensile strength and elongation at break after conditioning at elevated temperature. It is specific to polyethylene and polypropylene...

References

Advertisement