CEI EN 61196-10-1

Coaxial Communication Cables Part 10: Blank detail specification for semi-rigid cables with polytetrafluoroethylene (PTFE) dielectric

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2015
Status: active
Page Count: 16
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-10. It specifies the requirements for semi-rigid radio frequency and coaxial cables with solid dielectric and semi-airspace dielectric. These cables are intended for use in microwave and wireless equipment or other signal transmission equipment or units at frequencies above 500 MHz.

This part of IEC 61196 is to be read in conjunction with IEC 61196-1 and IEC 61196-10. The blank detail specification determines the layout and style for detail. Detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer or a user.

Document History

CEI EN 61196-10-1
June 1, 2015
Coaxial Communication Cables Part 10: Blank detail specification for semi-rigid cables with polytetrafluoroethylene (PTFE) dielectric
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-10. It specifies the requirements for semi-rigid radio frequency and coaxial cables with solid dielectric and...

References

Advertisement