CEI EN 60255-26
Measuring relays and protection equipment Part 26: Electromagnetic compatibility requirements
| Organization: | CEI |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 96 |
| ICS Code (Relays): | 29.120.70 |
scope:
General
This part of the IEC 60255 series is applicable to measuring relays and protection equipment, taking into account combinations of devices to form schemes for power system protection including the control, monitoring, communication and process interface equipment used with those systems.
This standard specifies the requirements for electromagnetic compatibility for measuring relays and protection equipment.
Tests specified in this standard are not required for equipment not incorporating electronic circuits, for example electromechanical relays.
The requirements specified in this standard are applicable to measuring relays and protection equipment in a new condition and all tests specified are type tests only.
Emission
The object of this standard is to specify limits and test methods, for measuring relays and protection equipment in relation to electromagnetic emissions which may cause interference in other equipment. These emission limits represent electromagnetic compatibility requirements and have been selected to ensure that the disturbances generated by measuring relays and protection equipment, operated normally in substations and power plants, do not exceed a specified level which could prevent other equipment from operating as intended.
Test requirements are specified for the enclosure and auxiliary power supply ports.
Immunity
This standard is to specify the immunity test requirements for measuring relays and protection equipment in relation to continuous and transient, conducted and radiated disturbances, including electrostatic discharges.
These test requirements represent the electromagnetic compatibility immunity requirements and have been selected so as to ensure an adequate level of immunity for measuring relays and protection equipment, operated normally in substations and power plants.
NOTE 1 Safety considerations are not covered in this standard.
NOTE 2 In special cases, situations will arise where the levels of disturbance could exceed the levels specified in this standard, for example where a hand-held transmitter or a mobile telephone is used in close proximity to measuring relays and protection equipment. In these instances, special precautions and procedures could have to be employed.
Document History