CEI EN 61557-9

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 9: Equipment for insulation fault location in IT systems

inactive
Buy Now
Organization: CEI
Publication Date: 1 June 2015
Status: inactive
Page Count: 34
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61557 specifies the requirements for the insulation fault location system (IFLS) which localizes insulation faults in any part of the system in unearthed IT a.c. systems and unearthed IT a.c. systems with galvanically connected d.c. circuits having nominal voltages up to 1 000 V a.c., as well as in unearthed IT d.c. systems with voltages up to 1 500 V d.c., independent of the measuring principle.

IT systems are described in IEC 60364-4-41 amongst other literature. Additional data for a selection of devices in other standards should be noted.

NOTE Further information on insulation fault location can be found in the following standards: IEC 60364-4-41:2005, 411.6, and IEC 60364-5-53:2001, 531.3.

Document History

April 1, 2018
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 9: Equipment for insulation fault location in IT systems
A description is not available for this item.
June 1, 2017
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 9: Equipment for insulation fault location in IT systems
A description is not available for this item.
October 1, 2016
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 9: Equipment for insulation fault location in IT systems
This part of IEC 61557 specifies the requirements for the insulation fault location system (IFLS) which localizes insulation faults in any part of the system in unearthed IT a.c. systems and...
CEI EN 61557-9
June 1, 2015
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 9: Equipment for insulation fault location in IT systems
This part of IEC 61557 specifies the requirements for the insulation fault location system (IFLS) which localizes insulation faults in any part of the system in unearthed IT a.c. systems and...
February 1, 2010
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 9: Equipment for insulation fault location in IT systems
La presente Norma specifica le prescrizioni per i sistemi di localizzazione dei guasti d’isolamento nei sistemi IT in corrente alternata non messi a terra e nei sistemi IT in corrente continua non...
February 1, 2010
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 9: Equipment for insulation fault location in IT systems
This part of IEC 61557 specifies the requirements for insulation fault location systems which localize insulation faults in any part of the system in unearthed IT a.c. systems and unearthed IT a.c....
July 1, 2000
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
La presente Norma specifica le prescrizioni per i sistemi di localizzazione dei guasti di isolamento che localizzano i guasti di isolamento nei sistemi IT in corrente alternata non messi a terra. La...

References

Advertisement