CEI EN 61169-49

Radio-frequency connectors Part 49: Sectional specification for SMAA series R.F connectors

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2015
Status: active
Page Count: 32
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS) , provides information and rules for the preparation of detail specifications (DS) for type SMAA series thread mated coaxial connectors.

The connectors are normally used for micro wave applications, connecting with 50 Ω RF cables or microstrips in an operating range up to 27 GHz

These connectors can be intermated with SMA (IEC 60169-15), 3,5 mm (IEEE 287-2007), 2,92 mm (IEC 61169-35) connectors.

It also prescribes mating face dimensions for high performance connectors grade 1, dimensional details of standard test connectors grade 0, for general purpose with gauging information and the mandatory tests selected from IEC 61169-1, applicable to all detail specifications relative to type SMAA connectors.

This specification indicates the recommended performance characteristics to be considered when writing a DS and covers all tests schedules and inspection requirements.

NOTE Metric dimension are original dimensions.

All undimensioned pictorial configurations are for reference purpose only.

Document History

CEI EN 61169-49
June 1, 2015
Radio-frequency connectors Part 49: Sectional specification for SMAA series R.F connectors
This part of IEC 61169, which is a sectional specification (SS) , provides information and rules for the preparation of detail specifications (DS) for type SMAA series thread mated coaxial...

References

Advertisement