ASTM International - ASTM B249/B249M-15a
Standard Specification for General Requirements for Wrought Copper and Copper-Alloy Rod, Bar, Shapes and Forgings
| Organization: | ASTM International |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Copper products): | 77.150.30 |
significance And Use:
12.1 For the purpose of determining compliance with the specified limits for requirements of the properties listed in the following table and for dimensional tolerances, an observed value or a... View More
scope:
1.1 This specification2 establishes the general requirements common to wrought copper and copper alloy rod, bar, shapes, and forgings which shall apply to Specifications B16/B16M, B21/B21M, B98/B98M, B124/B124M, B138/B138M, B139/B139M, B140/B140M, B150/B150M, B151/B151M, B187/B187M, B196/B196M, B283/B283M, B301/B301M, B371/B371M, B411/B411M, B441, B453/B453M, B455, B570, B870, B927/B927M, B929, B967/B967M, and B974/B974M to the extent referenced therein.
1.2 The chemical composition, physical and mechanical properties, and all other requirements not included in this specification are prescribed in the product specification.
1.3 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3.1 Within the text the SI values are given in brackets.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification establishes the general requirements common to wrought copper and copper alloy rods, bars, shapes, and forgings. Products shall be manufactured by hot working, cold working, or... View More
Document History