DNVGL MAT & WELD II-1-4

II-Rules for Classification and Construction Materials and Welding Part 1-Metallic Materials Chapter 4-Equipment

active, Most Current
Buy Now
Organization: DNVGL
Publication Date: 1 April 2009
Status: active
Page Count: 28
scope:

General

1. These Rules apply to anchors made of forged or cast steel as well as to anchors made of welded components. They are also applicable to the repair of damaged anchors.

Anchor manufacturers and repair shops shall meet the requirements according to Chapter 1 - Principles and Test Procedures, Section 1, C.

The term "anchor" also covers the connecting components which are fixed thereto, such as the anchor shanks, the swivel shackle and also the bolts.

Document History

DNVGL MAT & WELD II-1-4
April 1, 2009
II-Rules for Classification and Construction Materials and Welding Part 1-Metallic Materials Chapter 4-Equipment
General 1. These Rules apply to anchors made of forged or cast steel as well as to anchors made of welded components. They are also applicable to the repair of damaged anchors. Anchor manufacturers...
Advertisement