DLA - DSCC-DWG-93010

CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 284 CONTACT, 8 FIBER OPTIC AND SAFETY GROUND

inactive
Organization: DLA
Publication Date: 26 April 1996
Status: inactive
Page Count: 14
scope:

This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch), high performance two piece electrical connectors. These connectors are intended for printed circuit board (plug in dual heat sinked daughter board modules, and fixed backplanes) applications utilizing surface mount daughter board and compliant pin backpanel termination techniques. The connector family includes members which provide combinations of tow power signal contacts, power contacts, shielded contacts and optical termini. The connector family offers severe operating environment performance capability, such as protective hoods, contact seating, interfacial seats, electrostatic shielding and other advanced capabilities. This connector family is organized and fabricated utilizing modular design, with available connector module blocks which can be grouped to provide for combinations of tow power signal contacts, fiber optic termini, power contacts, and shielded contacts. Specific implementation groupings of these module blocks constitute elements of the connector family. This specific requirements drawing details a member of the connector family which is composed of a grouping of (8) low power blade type contact module blocks and (2) fiber optic blocks, which when combined provide a total of 284 signal contacts and 8 fiber optic termini. The contact module blocks are enclosed (epoxy bonded) within a ground-plane forming aluminum frame, resulting in a single piece metal shrouded connector construction. The connector aluminum shroud (frame) provides for (3) press fit (8) position keying pins and a center located guide pin, as well as (3) single sided (non-float mount) connector mounting ears and (6) electrostatic cover attachment mounting holes. The connector features straddle type, surface mount termination for printed circuit daughter card module installation which will accommodate from .118 to .188 inch spacing between the daughter board contact termination planes. This family member does not include module blocks which contain, power, or shielded contact elements. Other members of this connector family which include these additional capabilities are included in separate DESC drawings.

intended Use:

Connectors conforming to this drawing are intended for use when military specifications do not exist, and qualified military connectors that wilt perform the required function are not available... View More

Document History

January 14, 2014
CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 284 CONTACT, 8 FIBER OPTIC AND SAFETY GROUND
This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch (1.27 mm)), high performance two piece electrical connectors. These connectors are...
May 20, 2003
CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 284 CONTACT, 8 FIBER OPTIC AND SAFETY GROUND
A description is not available for this item.
DSCC-DWG-93010
April 26, 1996
CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 284 CONTACT, 8 FIBER OPTIC AND SAFETY GROUND
This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch), high performance two piece electrical connectors. These connectors are intended...

References

Advertisement