ETSI - TS 124 305
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); LTE; Selective Disabling of 3GPP User Equipment Capabilities (SDoUE) Management Object (MO)
| Organization: | ETSI |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 31 |
scope:
The present document specifies a mobile device Selective Disabling of 3GPP UE Capabilities (SDoUE) Management Object (MO) and the rules and corresponding behaviour of the UE with regard to the selective disabling of 3GPP UE capabilities, for example, when services or functions are disabled/enabled.
The SDoUE MO is compatible with the OMA Device Management (DM) protocol specifications, version 1.2 and upwards, and is defined using the OMA DM Device Description Framework (DDF) as described in the Enabler Release Definition OMA-ERELD-DM-V1_2 [8].
The SDoUE MO consists of the relevant parameters that can be managed for selective disabling of 3GPP UE capabilities.
The SDoUE MO defines a repository of data into the ME.
The service requirements for selective disabling of 3GPP UE capabilities are defined in 3GPP TS 22.011 [2].
Document History