ETSI - TS 124 312
Universal Mobile Telecommunications System (UMTS); LTE; Access Network Discovery and Selection Function (ANDSF) Management Object (MO)
| Organization: | ETSI |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 377 |
scope:
The present document defines management objects that can be used by the Access Network Discovery and Selection Function (ANDSF) and the UE.
The Management Object (MO) is compatible with the OMA Device Management (DM) protocol specifications, version 1.2 and upwards, and is defined using the OMA DM Device Description Framework (DDF) as described in the Enabler Release Definition OMA-ERELD-DM-V1_2 [5].
The MO consists of relevant parameters for intersystem mobility policy- and access network discovery information that can be managed by the ANDSF.
The service requirements and the functional requirements for the access network discovery and selection are described in 3GPP TS 22.278 [2] and in 3GPP TS 23.402 [4] respectively.
Document History