ETSI - TS 186 010-2

Core Network and Interoperability Testing (INT); Conference (CONF) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification Part 2: Test Suite Structure and Test Purposes (TSS&TP)

inactive
Organization: ETSI
Publication Date: 1 October 2015
Status: inactive
Page Count: 36
scope:

The present document provides the Implementation Conformance Statement (ICS) pro forma for the Conference (CONF) service based on stage one and two of the ISDN CONF supplementary service defined in ETSI TS 124 605 [1] in compliance with the relevant requirements

 

Document History

December 1, 2017
Core Network and Interoperability Testing (INT); Conference (CONF) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification; (3GPP Release 12); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Implementation Conformance Statement (ICS) pro forma for the Conference (CONF) service based on stage one and two of the ISDN CONF supplementary service defined in...
TS 186 010-2
October 1, 2015
Core Network and Interoperability Testing (INT); Conference (CONF) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Implementation Conformance Statement (ICS) pro forma for the Conference (CONF) service based on stage one and two of the ISDN CONF supplementary service defined in...
July 1, 2011
Technical Committee for IMS Network Testing (INT); Conference (CONF) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Testing; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document specifies the Test Suite Structure and Test Purposes of the Conference (CONF) service, based on stage 1 and stage 2 of the ISDN conference supplementary services. It provides the...
July 1, 2009
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); PSTN/ISDN simulation services; Conference (CONF); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document specifies the Protocol implementation conformance statement (PICS) for the Conference (CONF) service based on stage one and two of the ISDN CONF supplementary service. Within the...

References

Advertisement