DLA - SMD-5962-89622

MICROCIRCUIT, LINEAR, HIGH-SPEED, JFET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 January 1990
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall ,be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LT1022A Single high-speed, precision JFET input operational amplifier 02 LT1022 Single, high speed, precision JFET input operational amplifier

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package

Supply voltage (VS) - - - - - - - - - - - - - - - - - ±20 V dc Input voltage - - - - - - - - - - - - - - - - - - - - - ±20 V dc Differential input voltage range - - - - - - - - - - - - ±40 V dc Output short-circuit duration- - - - - - - - - - - - - - Indefinite Power dissipation (PD) - - - - - - - - - - - - - - - - - 210 mW Storage temperature range- - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA) - - - - - 150°C/W

Supply voltage (VS)- - - - - - - - - - - - - - - - - - - ±15 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 21, 2020
MICROCIRCUIT, LINEAR, HIGH SPEED, JFET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
June 15, 2015
MICROCIRCUIT, LINEAR, HIGH SPEED, JFET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 12, 2009
MICROCIRCUIT, LINEAR, HIGH SPEED, JFET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 28, 1994
MICROCIRCUIT, LINEAR, HIGH-SPEED, JFET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89622
January 16, 1990
MICROCIRCUIT, LINEAR, HIGH-SPEED, JFET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement