ETSI - TS 186 010-1
Core Network and Interoperability Testing (INT); Conference (CONF) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification (3GPP Release 10); Part 1: Protocol Implementation Conformance Statement (PICS)
inactive
| Organization: | ETSI |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 12 |
scope:
The present document provides the Proctocol Implementation Conformance Statement (PICS) pro forma for the Conference (CONF) service based on stage one and two of the ISDN CONF supplementary service defined in ETSI TS 124 605 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [2].
Document History
December 1, 2017
Core Network and Interoperability Testing (INT); Conference (CONF) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification; (3GPP Release 12); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the Conference (CONF) service based on stage one and two of the ISDN CONF supplementary service...
TS 186 010-1
October 1, 2015
Core Network and Interoperability Testing (INT); Conference (CONF) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification (3GPP Release 10); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Proctocol Implementation Conformance Statement (PICS) pro forma for the Conference (CONF) service based on stage one and two of the ISDN CONF supplementary service...
July 1, 2009
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); PSTN/ISDN simulation services; Conference (CONF); Part 1: Protocol Implementation Conformance Statement (PICS)
A description is not available for this item.