ISO/IEC TR 29110-3-1
Systems and software engineering - Lifecycle profiles for Very Small Entities (VSEs) - Part 3-1: Assessment guide
| Organization: | ISO |
| Publication Date: | 15 October 2015 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Software): | 35.080 |
scope:
Fields of application
This part of ISO/IEC 29110 defines the process assessment guidelines needed to meet the purpose of defined Very Small Entity (VSE) profiles. It is applicable to all VSE profiles and is compatible with ISO/IEC 33002.
The possible uses of this part of ISO/IEC 29110 are as follows.
a) Assessment to evaluate the process capabilities. This is when an organization wants an assessment execution in order to obtain a process profile of the implemented processes.
b) Supplier's capability assessment. This is when a customer asks for a third party to conduct an assessment in order to obtain a process profile of the implemented process by the system or software development and maintenance supplier. The customer chooses the processes to be assessed depending on the services to be contracted.
Target audience
The target audience of this part of ISO/IEC 29110 is primarily those who perform process assessments of VSEs. This part of ISO/IEC 29110 also contains information that can be useful to developers of assessment methods and assessment tools.
This part of ISO/IEC 29110 is addressed to people who have a direct relation with the assessment process based on the VSE profiles, e.g. the assessors and the sponsor of the assessment, who need guidance on ensuring that the requirements for performing an assessment have been met.
It is intended that ISO/IEC TR 29110-1 and ISO/IEC 29110-2 be read first when initially exploring VSE profile documents.
Document History