ISO 13775-1

Thermoplastic tubing and hoses for automotive use - Part 1: Non-fuel applications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2015
Status: active
Page Count: 20
ICS Code (Road vehicle systems in general): 43.040.01
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
ICS Code (Hoses): 83.140.40
scope:

This part of ISO 13775 specifies the test requirements and the test methods for extruded thermoplastic tubing and hoses for use in vehicles powered by internal-combustion engines, excluding use in air braking systems (see ISO 7628), fuel lines (see ISO 13775-2), and high-pressure hydraulic systems. This part of ISO 13775 is intended especially for use by original equipment manufacturers (OEMs).

Document History

September 1, 2021
Thermoplastic tubing and hoses for automotive use — Part 1: Non-fuel applications
This document specifies the test requirements and the test methods for extruded thermoplastic tubing and hoses for use in vehicles powered by internal-combustion engines, excluding use in air braking...
ISO 13775-1
October 15, 2015
Thermoplastic tubing and hoses for automotive use - Part 1: Non-fuel applications
This part of ISO 13775 specifies the test requirements and the test methods for extruded thermoplastic tubing and hoses for use in vehicles powered by internal-combustion engines, excluding use in...
February 1, 2000
Thermoplastic Tubing and Hoses for Automotive Use - Part 1: Non-Fuel Applications
A description is not available for this item.

References

Advertisement