DS/EN 4710-03
Aerospace series – Quick release fastening systems for non-structural applications – Part 03: Spring clamp
inactive
| Organization: | DS |
| Publication Date: | 12 October 2015 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part shall be used in conjunction with EN 4710-06 and EN 4710-07 as described in EN 4710-02. The applicable temperature range is − 55 °C to 85 °C.
Document History
November 6, 2018
Aerospace series – Quick release fastening systems for non-structural applications – Part 03: Spring clamp
This European standard specifies the dimensions, mass, tolerances and static values of spring clamps for use in fuselage interior equipment and non-structural or secondary structural area. This...
DS/EN 4710-03
October 12, 2015
Aerospace series – Quick release fastening systems for non-structural applications – Part 03: Spring clamp
This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part...
Aerospace series – Quick release fastening systems for non-structural applications – Part 03: Spring clamp
This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part...