CENELEC - EN 60512-29-100

Connectors for electronic equipment - Tests and measurements - Part 29-100: Signal integrity tests up to 500 MHz on M12 style connectors - Tests 29a to 29g

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2015
Status: active
Page Count: 58
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60512 specifies the test methods for transmission performance for M12-style connectors up to 500 MHz. It is also suitable for testing lower frequency connectors if they meet the requirements of the detail specifications and of this standard.

NOTE 1 All figures show equipment for connectors according to IEC 61076-2-109 as an example.

The test methods provided herein are:

- insertion loss, test 29a;

- return loss, test 29b; - near-end crosstalk (NEXT) test 29c; - far-end crosstalk (FEXT), test 29d;

- transverse conversion loss (TCL), test 29f;

- transverse conversion transfer loss (TCTL), test 29g. For the transfer impedance (ZT) test, see IEC 60512-26-100, test 26e.

For the coupling attenuation see ISO/IEC 11801. All test methods apply for two and four pair connectors.

NOTE 2 All figures show schemes for four pair cabling and are also suitable for two pair cabling

Document History

EN 60512-29-100
September 1, 2015
Connectors for electronic equipment - Tests and measurements - Part 29-100: Signal integrity tests up to 500 MHz on M12 style connectors - Tests 29a to 29g
This part of IEC 60512 specifies the test methods for transmission performance for M12-style connectors up to 500 MHz. It is also suitable for testing lower frequency connectors if they meet the...

References

Advertisement