CEN - EN ISO 6218

Inland navigation vessels - Manually-and power-operated coupling devices for pushing units and coupled vessels - Safety requirements and main dimensions

inactive
Organization: CEN
Publication Date: 1 October 2015
Status: inactive
Page Count: 30
ICS Code (Inland navigation vessels): 47.060
scope:

This International Standard specifies dimensions and safety requirements for manually operated and power-driven coupling devices used for assembling inland navigation vessels as a push tow or vessels coupled alongside by means of wire rope connections. The coupling device secures the stable positioning of the coupled vessels.

Requirements for the safety to protect operators from accidents during the creation, operation, and separation of the wire rope connections of push tows and vessels coupled alongside are contained in this International Standard.

It also gives rules for designation and testing.

Document History

October 1, 2019
Inland navigation vessels — Manually- and poweroperated coupling devices for rope connections of pushing units and coupled vessels — Safety requirements and main dimensions
This document specifies dimensions and safety requirements for manually operated and power-operated coupling devices used for assembling inland navigation vessels as push tows or for coupling vessels...
EN ISO 6218
October 1, 2015
Inland navigation vessels - Manually-and power-operated coupling devices for pushing units and coupled vessels - Safety requirements and main dimensions
This International Standard specifies dimensions and safety requirements for manually operated and power-driven coupling devices used for assembling inland navigation vessels as a push tow or vessels...
April 1, 2005
Inland navigation vessels - Manually operated coupling devices for push tows - Safety requirements and main dimensions
A description is not available for this item.

References

Advertisement