DNVGL MAT & WELD II-3-3

II-Rules for Classification and Construction Materials and Welding Part 3-Welding Chapter 3-Welding in the Various Fields of Application

active, Most Current
Buy Now
Organization: DNVGL
Publication Date: 1 July 2000
Status: active
Page Count: 88
scope:

These rules apply to all welding work carried out on the ship's hull, including the superstructure and deckhouses, its internal and external structures, and equipment components forming part of the ship's structure, e.g. hatch covers, masts, king posts or crane substructures welded to the ship's hull. See also Chapter 1, Section 1, A.1. and A.2.

They also apply in analogous manner to cargo tanks which are not an integral part of the ship's hull and are not pressure vessels within the meaning of Section 3 (e.g. prismatic type A tanks, according to the Rules for Construction I, Part 1, Chapter 6).

Document History

January 1, 2008
II-Rules for Classification and Construction Materials and Welding Part 3-Welding Chapter 3-Welding in the Various Fields of Application
A description is not available for this item.
DNVGL MAT & WELD II-3-3
July 1, 2000
II-Rules for Classification and Construction Materials and Welding Part 3-Welding Chapter 3-Welding in the Various Fields of Application
These rules apply to all welding work carried out on the ship's hull, including the superstructure and deckhouses, its internal and external structures, and equipment components forming part of the...

References

Advertisement