CENELEC - EN 50416
Household and similar electrical appliances – Safety – Particular requirements for commercial electric conveyor dishwashing machines
| Organization: | CENELEC |
| Publication Date: | 1 February 2005 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Dishwashers): | 97.040.40 |
scope:
This clause of EN 50335-1 is replaced by the following
This European Standard deals with the safety of electrically operated conveyor dishwashing machines for washing plates. dishes. glassware. cutlery and similar articles (e.g. trays. food containers), with or without means for water heating or forced hot air drying. not intended for household use. their rated voltage being not more than 250 V for single-phase machines connected between one phase and neutral and 480 V for other machines. The spraying pressure shall not exceed 1 MPa.
NOTE 101 Those machines are used tor example in restaurarrs. canteens nevus. and commercial enterprises act) as bakeries. outheres. sic
NOTE 102 Examples or such machnes all
- Might type asnwasners
- race conveyor dishwashers.
These machines are designed to be connected to hot andf or cold water supply. ED Text deleted €1 Machines making use of steam or hot water for heating purposes are also wrthin the scope of this standard.
This standard does not apply to
- machines which are mcweaNe.
- gas heating appliances which are part of conveyor dishwashing machines.
- machines intended for disinfection.
- machines intended to be used on board of sea-going vessels and aircraft.
- machines designed exclusively for industrial purposes, for example machines used in the food industry for cleaning receptacles that serve as packaging for final products (e.g. bottle-cleaning machines), and machines used in manufacturing processes.
- separately driven transport devices not confined in the machine.
- machines intended to be used in locations where special conditions preveul, such as the presence of a corrosive or explosive atmosphere (dust. vapour or gas).
Document History