DSF/PREN 15269-6

Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 6: Fire resistance of sliding timber doorsets

pending, Most Current
Organization: DS
Status: pending
Page Count: 77
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard covers horizontally sliding doorsets and hatches (single and double) with timber based leaves and timber framed glazed leaves. It prescribes the methodology for extending the application of test results obtained from fire resistance test(s) conducted in accordance with EN 1634-1. This standard covers doorsets with internal structural elements which are comprised of timber. Subject to the completion of the appropriate test or tests selected from those identified in Clause 4, the extended application can cover all or some of the following non-exhaustive list: - integrity (E), integrity/radiation (EW) or integrity/insulation (EI1 or EI2) classification; - glazed elements and framed glazed doorsets; - side, transom or overpanels; - doorframe; - suspension system; - items of building hardware; - decorative finishes; - intumescent, smoke, draught or acoustic seals; - alternative supporting construction(s). The effect on the Classification 'C' for the doorsets following an extended application process is not addressed in this standard.

Document History

DSF/PREN 15269-6
Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 6: Fire resistance of sliding timber doorsets
This European Standard covers horizontally sliding doorsets and hatches (single and double) with timber based leaves and timber framed glazed leaves. It prescribes the methodology for extending the...
Advertisement