ETSI - TS 105 175-1-1

Access, Terminals, Transmission and Multiplexing (ATTM); Plastic Optical Fibres; Part 1: Plastic Optical Fibre System Specifications for 100 Mbit/s and 1 Gbit/s; Sub-part 1: Application requirements for physical layer specifications for high-speed operations over Plastic Optical Fibres

active, Most Current
Organization: ETSI
Publication Date: 1 October 2015
Status: active
Page Count: 25
scope:

The present document provides a compendium of application requirements for full-duplex 100 Mbit/s and 1 Gbit/s Ethernet based home networking infrastructures based on Plastic Optical Fibre (POF) transmission media. The description of applications covers different network topologies as well as different field particularities.

Document History

TS 105 175-1-1
October 1, 2015
Access, Terminals, Transmission and Multiplexing (ATTM); Plastic Optical Fibres; Part 1: Plastic Optical Fibre System Specifications for 100 Mbit/s and 1 Gbit/s; Sub-part 1: Application requirements for physical layer specifications for high-speed operations over Plastic Optical Fibres
The present document provides a compendium of application requirements for full-duplex 100 Mbit/s and 1 Gbit/s Ethernet based home networking infrastructures based on Plastic Optical Fibre (POF)...

References

Advertisement