DIN EN ISO 14574
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties (ISO 14574:2013); German and English version FprEN ISO 14574:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 45 |
| ICS Code (Advanced ceramics): | 81.060.30 |
Document History
December 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties (ISO 14574:2013); German version EN ISO 14574:2016
Diese Internationale Norm legt die Bedingungen zur Bestimmung der Eigenschaften von endlosfaserverstärkten keramischen Verbundwerkstoffen unter Zugbeanspruchung bei Temperaturen bis zu 2 000 °C fest....
DIN EN ISO 14574
November 1, 2015
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties (ISO 14574:2013); German and English version FprEN ISO 14574:2015
A description is not available for this item.