DIN 14690-2

Firefighting and fire protection - Two-pole connector, 16 A, 42 V - Part 2: Plug

inactive
Organization: DIN
Publication Date: 1 November 2015
Status: inactive
Page Count: 6
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
ICS Code (Fire-fighting): 13.220.10

Document History

April 1, 2016
Firefighting and fire protection - Two-pole connector, 16 A, 42 V - Part 2: Plug
Diese Norm legt Anforderungen an die Maße, Werkstoffe und Kennzeichnung für den Stecker von zweipoligen Steckvorrichtungen zum Übertragen von Energien in und aus einem Fahrzeug fest. Des Weiteren...
DIN 14690-2
November 1, 2015
Firefighting and fire protection - Two-pole connector, 16 A, 42 V - Part 2: Plug
A description is not available for this item.
January 1, 1974
Fire fighting equipment; two-pole connector 16 A, 42 V, plug
A description is not available for this item.

References

Advertisement