DIN EN 4072

Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 Mpa (at ambient temperature) / 425 °C; German and English version FprEN 4072:2015

inactive
Organization: DIN
Publication Date: 1 November 2015
Status: inactive
Page Count: 22
ICS Code (Bolts, screws, studs): 49.030.20

Document History

October 1, 2017
Luft- und Raumfahrt - 100°-Senkschrauben mit Fluegelkreuzschlitz, kurzes Gewinde, aus Titanlegierung, Aluminium IVD beschichtet - Klasse: 1 100 MPa (bei Raumtemperatur) / 425 °C; Deutsche und Englische Fassung EN 4072:2016 + AC:2017
Diese Norm legt die Eigenschaften von 100°-Senkschrauben mit Flügelkreuzschlitz und kurzem Gewinde, aus Titanlegierung, mit ionaufgedampfter Aluminiumschicht, fest. Klasse: 1 100 MPa1) / 425 °C2)....
March 1, 2017
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C; German and English version EN 4072:2016 + AC:2017
A description is not available for this item.
August 1, 2016
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C; German and English version EN 4072:2016
Diese Norm legt die Eigenschaften von 100 °-Senkschrauben mit Flügelkreuzschlitz und kurzem Gewinde, aus Titanlegierung, mit ionaufgedampfter Aluminiumschicht, fest. Klasse: 1 000 MPa 1) / 425 °C 2)...
DIN EN 4072
November 1, 2015
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 Mpa (at ambient temperature) / 425 °C; German and English version FprEN 4072:2015
A description is not available for this item.
October 1, 2009
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1100 MPa (at ambient temperature) / 425 °C; German and English version EN 4072:2009
A description is not available for this item.
April 1, 2000
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1100 MPa (at ambient temperature)/425 °C
A description is not available for this item.
March 1, 1995
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1100 MPa (at ambient temperature)/425 °C
A description is not available for this item.
Advertisement