DIN EN ISO 17161
Fine ceramics (advanced ceramics, advanced technical ceramics) - Ceramic composites - Determination of the degree of misalignment in uniaxial mechanical tests (ISO 17161:2014); German and English version FprEN ISO 17161:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Advanced ceramics): | 81.060.30 |
Document History
October 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Ceramic composites - Determination of the degree of misalignment in uniaxial mechanical tests (ISO 17161:2014); German version EN ISO 17161:2016
Diese Internationale Norm beschreibt ein Verfahren:
— zur Verifizierung der Fluchtungsfehler des Krafteinleitungssystems einer Prüfmaschine, indem ein Referenzprobekörper gleichmäßig auf Zug oder...
DIN EN ISO 17161
November 1, 2015
Fine ceramics (advanced ceramics, advanced technical ceramics) - Ceramic composites - Determination of the degree of misalignment in uniaxial mechanical tests (ISO 17161:2014); German and English version FprEN ISO 17161:2015
A description is not available for this item.