DIN EN ISO 14544
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of compression properties (ISO 14544:2013); German and English version FprEN ISO 14544:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Advanced ceramics): | 81.060.30 |
Document History
October 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of compression properties (ISO 14544:2013); German version EN ISO 14544:2016
Diese Internationale Norm legt die Bedingungen zur Bestimmung der Eigenschaften von auf Druck beanspruchten endlosfaserverstärkten Verbundwerkstoffen mit keramischer Matrix bei Temperaturen bis zu 2...
DIN EN ISO 14544
November 1, 2015
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of compression properties (ISO 14544:2013); German and English version FprEN ISO 14544:2015
A description is not available for this item.