DIN ISO 15632
Microbeam analysis - Selected instrumental performance parameters for the specification and checking of energy-dispersive X-ray spectrometers for use in electron probe microanalysis (ISO 15632:2012)
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Other standards related to analytical chemistry): | 71.040.99 |
scope:
This International Standard defines the most important quantities that characterize an energy-dispersive X‑ray spectrometer consisting of a semiconductor detector, a pre-amplifier and a signal-processing unit as the essential parts. This International Standard is only applicable to spectrometers with semiconductor detectors operating on the principle of solid-state ionization. This International Standard specifies minimum requirements and how relevant instrumental performance parameters are to be checked for such spectrometers attached to a scanning electron microscope (SEM) or an electron probe microanalyser (EPMA). The procedure used for the actual analysis is outlined in ISO 22309[2] and ASTM E1508[3]and is outside the scope of this International Standard.
Document History