DIN EN ISO 16122-2

Agricultural and forestry machinery - Inspection of sprayers in use - Part 2: Horizontal boom sprayers (ISO 16122-2:2015)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2015
Status: inactive
Page Count: 25
ICS Code (Plant care equipment): 65.060.40
scope:

This part of ISO 16122, when used together with ISO 16122-1, specifies the requirements and test methods for the inspection of horizontal boom sprayers, when in use.

The requirements relate mainly to the condition of the sprayer with respect to its potential risk for the environment and its performance to achieve good application.

NOTE Requirements for the protection of inspectors during an inspection are given in ISO 16122-1.

Document History

March 1, 2023
Agricultural and forestry machinery - Inspection of sprayers in use - Part 2: Horizontal boom sprayers (ISO/DIS 16122-2:2022); German and English version prEN ISO 16122-2:2022
A description is not available for this item.
September 1, 2018
Agricultural and forestry machinery - Inspection of sprayers in use - Part 2: Horizontal boom sprayers (ISO 16122-2:2015)
This part of ISO 16122, when used together with ISO 16122-1, specifies the requirements and test methods for the inspection of horizontal boom sprayers, when in use. The requirements relate mainly to...
DIN EN ISO 16122-2
October 1, 2015
Agricultural and forestry machinery - Inspection of sprayers in use - Part 2: Horizontal boom sprayers (ISO 16122-2:2015)
This part of ISO 16122, when used together with ISO 16122-1, specifies the requirements and test methods for the inspection of horizontal boom sprayers, when in use. The requirements relate mainly...

References

Advertisement