DIN EN 16582-2

Domestic swimming pools - Part 2: Specific requirements including safety and test methods for inground pools

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2015
Status: active
Page Count: 17
ICS Code (Sports facilities): 97.220.10
scope:

This part of EN 16582 specifies the specific safety and quality requirements and test methods for domestic partially or fully inground swimming pools in addition to the general requirements of EN 16582-1 and shall be read in conjunction with it. The requirements of this specific standard take priority over those in EN 16582-1.

These requirements and test methods are only applicable to partially or fully inground pool structures, including their means of access.

This European Standard applies to pools with a minimum water depth of more than 400 mm.

This European Standard does not apply to:

- pools of public use covered by EN 15288-1;

- paddling pools according to EN 71-8;

- domestic or public use spas.

Document History

DIN EN 16582-2
November 1, 2015
Domestic swimming pools - Part 2: Specific requirements including safety and test methods for inground pools
This part of EN 16582 specifies the specific safety and quality requirements and test methods for domestic partially or fully inground swimming pools in addition to the general requirements of EN...

References

Advertisement