DIN EN ISO 15848-2
Industrial valves - Measurement, test and qualification procedures for fugitive emissions - Part 2: Production acceptance test of valves (ISO 15848-2:2015)
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
This part of ISO 15848 specifies test procedures for the evaluation of external leakage of valve stems or shafts and body joints of isolating valves and control valves intended for application with volatile air pollutants and hazardous fluids.
End connection joints, vacuum application, effects of corrosion, and radiation are excluded from this part of ISO 15848.
The production acceptance test is intended for standard production valves where fugitive emissions standards are specified.
Document History