DIN EN ISO 17140

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at room temperature - Determination of fatigue properties at constant amplitude (ISO 17140:2014); German and English version FprEN ISO 17140:2015

inactive
Organization: DIN
Publication Date: 1 November 2015
Status: inactive
Page Count: 38
ICS Code (Advanced ceramics): 81.060.30

Document History

October 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at room temperature - Determination of fatigue properties at constant amplitude (ISO 17140:2014)
This International Standard specifies the conditions for the determination of properties at constantamplitude of load or strain in uniaxial tension/tension or in uniaxial tension/compression cyclic...
DIN EN ISO 17140
November 1, 2015
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at room temperature - Determination of fatigue properties at constant amplitude (ISO 17140:2014); German and English version FprEN ISO 17140:2015
A description is not available for this item.
Advertisement