DIN ISO 93-2
Textile machinery and accessories - Cylindrical sliver cans - Part 2: Spring bottoms (ISO 93-2:2006 + Amd.1:2014)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Spinning, twisting and texturing machines): | 59.120.10 |
scope:
This part of ISO 93 specifies the principal features of spring bottoms - with and without pre-tension - for cylindrical sliver cans, as specified in ISO 93-1, used in the textile industry.
Document History
DIN ISO 93-2
October 1, 2015
Textile machinery and accessories - Cylindrical sliver cans - Part 2: Spring bottoms (ISO 93-2:2006 + Amd.1:2014)
This part of ISO 93 specifies the principal features of spring bottoms — with and without pre-tension — for cylindrical sliver cans, as specified in ISO 93-1, used in the textile industry.
September 1, 2006
Textile machinery and accessories - Cylindrical sliver cans - Part 2: Spring bottoms (ISO 93-2:2006)
A description is not available for this item.
January 1, 2001
Textile machinery and accessories - Cylindrical sliver cans - Part 2: Spring bottoms (ISO 93-2:1999)
A description is not available for this item.