DIN EN ISO 13702

Petroleum and natural gas industries - Control and mitigation of fires and explosions on offshore production installations - Requirements and guidelines (ISO 13702:2015); English version EN ISO 13702:2015

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: active
Page Count: 74
ICS Code (Protection against fire in general): 13.220.01
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard describes the objectives and functional requirements for the control and mitigation of fires and explosions on offshore installations used for the development of hydrocarbon resources.

This International Standard is applicable to the following:

- fixed offshore structures;

- floating systems for production, storage, and offloading;

- petroleum and natural gas industries.

Mobile offshore units as defined in this International Standard and subsea installations are excluded, although many of the principles contained in this International Standard can be used as guidance.

This International Standard is based on an approach where the selection of control and mitigation measures for fires and explosions is determined by an evaluation of hazards on the offshore installation. The methodologies employed in this assessment and the resultant recommendations will differ depending on the complexity of the production process and facilities, type of facility (i.e. open or enclosed), manning levels, and environmental conditions associated with the area of operation.

NOTE Statutory requirements, rules, and regulations can, in addition, be applicable for the individual offshore installation concerned.

Document History

December 1, 2022
Petroleum and natural gas industries - Control and mitigation of fires and explosions on offshore production installations - Requirements and guidelines (ISO/DIS 13702:2022); English version prEN ISO 13702:2022
A description is not available for this item.
DIN EN ISO 13702
December 1, 2015
Petroleum and natural gas industries - Control and mitigation of fires and explosions on offshore production installations - Requirements and guidelines (ISO 13702:2015); English version EN ISO 13702:2015
This International Standard describes the objectives and functional requirements for the control and mitigation of fires and explosions on offshore installations used for the development of...
September 1, 2013
Petroleum and natural gas industries - Control and mitigation of fires and explosions on offshore production installations - Requirements and guidelines (ISO/DIS 13702:2013); English version prEN ISO 13702:2013
A description is not available for this item.
June 1, 2000
Petroleum and natural gas industries - Control and mitigation of fires and explosions on offshore production installations - Requirements and guidelines (ISO 13702:1999); English version of DIN EN ISO 13702
A description is not available for this item.

References

Advertisement